TE Connectivity 1-1437383-2
- 收藏
- 对比
1-1437383-2
2460-1-1437383-2
连接器,连接线
--
大陆
立即发货

Connector Accessories NEMA Marking Strip Phenolic
1最小包装量--
1-1437383-2详情
TE Connectivity 1-1437383-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1-1437383-2
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.71
Manufacturer Series
1437383
RoHS
Compliant
螺距
16.002 mm
Reach合规守则
unknown
连接器支持类型
接线端子附件
1-1437383-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。