TE Connectivity 1-1437653-7
- 收藏
- 对比
1-1437653-7
2460-1-1437653-7
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Printed Circuit Pin, Wire-to-Board, 8 Position, 9.53 mm [.375 in] Centerline, 1 Row, 300 V / 600 V, 22 – 12 AWG Wire Size
1最小包装量--
1-1437653-7详情
TE Connectivity 1-1437653-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
Number of Positionsu2009
8
Connector Systemu2009
Wire-to-Board
Bottom Termination Typeu2009
Printed Circuit Pin
Barrier Strip Styleu2009
Tri-Barrier
Alias #
6PCV-08-1314
TE Internal Description
6PCV-08-1314=#6 TRIBARRIER - S
TE Internal #
1-1437653-7
1-1437653-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。