TE Connectivity 1-1437709-3
- 收藏
- 对比
1-1437709-3
2460-1-1437709-3
连接器,连接线
--
大陆
立即发货

1-1437709-3 datasheet pdf and Connectors, Interconnects product details from TE Connectivity stock available at utmel
1最小包装量--
1-1437709-3详情
TE Connectivity 1-1437709-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 54 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
4000
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
包装
Reel
类型
Contact
子类别
汽车连接器
触点类型
Pin
额定电流
20 A
终端样式
Crimp
触点性别
Pin (Male)
产品类别
汽车连接器
产品
Terminals
产品类别
汽车连接器
1-1437709-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。