TE Connectivity 1-1452568-2
- 收藏
- 对比
1-1452568-2
2460-1-1452568-2
连接器,连接线
--
大陆
立即发货

1-1452568-2 datasheet pdf and Connectors, Interconnects product details from TE Connectivity stock available at utmel
1最小包装量--
1-1452568-2详情
TE Connectivity 1-1452568-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Copper Alloy
Operating Temp Range
-40C to 125C
Tab Size
1.68(mm²)
Rad Hardened
无
包装
卷带
类型
法斯顿接线端子
产品长度(mm)
13.4(mm)
1-1452568-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。