TE Connectivity 1-1546216-4
- 收藏
- 对比
1-1546216-4
2460-1-1546216-4
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Header, Wire-to-Board, 14 Position, .197 in [5 mm] Centerline, 1 Row, Side Wire Entry Angle, 30 – 16 AWG Wire Size
1最小包装量--
1-1546216-4详情
TE Connectivity 1-1546216-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Centerline (Pitch)u2009
5u2009mmu2009[u2009.197u2009inu2009]
Number of Positionsu2009
14
Connector Systemu2009
Wire-to-Board
Terminal Block Connector Typeu2009
Header
TE Internal Description
TERMI-BLOK PCB MOUNT 90 14P.
TE Internal #
1-1546216-4
1-1546216-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。