TE Connectivity 1-1546685-9
- 收藏
- 对比
1-1546685-9
2460-1-1546685-9
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Double Printed Circuit Pin, Wire-to-Board, 27 Position, 9.53 mm [.375 in] Centerline, 1 Row, Buchanan 6 Series
1最小包装量--
1-1546685-9详情
TE Connectivity 1-1546685-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1546685-9
TE Internal Description
6DBL-27-006=#6 TRIBARRIER
Alias #
6DBL-27-006
Barrier Strip Styleu2009
Tri-Barrier
Bottom Termination Typeu2009
Double Printed Circuit Pin
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
27
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
1-1546685-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。