TE Connectivity 1-1589486-3
- 收藏
- 对比
1-1589486-3
2460-1-1589486-3
连接器,连接线
--
大陆
立即发货

Conn Rectangular RCP 15 POS Solder ST SMD - Tape and Reel (Alt: 1-1589486-3)
1最小包装量--
1-1589486-3详情
TE Connectivity 1-1589486-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
Manufacturer Part Number
1-1589486-3
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.76
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
1589486
连接器类型
D 纳米连接器
Reach合规守则
compliant
1-1589486-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。