TE Connectivity 1-1627038-0
- 收藏
- 对比
1-1627038-0详情
TE Connectivity 1-1627038-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
1-1627038-0
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.71
Manufacturer Series
1627038
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
Brand Name
AMP
端子和接线板类型
环形端子
导线截面
2.5 mm2
1-1627038-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。