TE Connectivity 1-1627057-6
- 收藏
- 对比
1-1627057-6
2460-1-1627057-6
连接器,连接线
--
大陆
立即发货

RECEPTACLE QC 6.3 H1972ET/R8000
1最小包装量--
1-1627057-6详情
TE Connectivity 1-1627057-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
1-1627057-6
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.71
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
Brand Name
TE Connectivity
端子和接线板类型
PUSH-ON TERMINAL
导线截面
2.1 mm2
终端性别
FEMALE
1-1627057-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。