TE Connectivity 1-1776315-0
- 收藏
- 对比
1-1776315-0
2460-1-1776315-0
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Wire-to-Wire, 10 Position, 14.5 mm [.571 in] Centerline, 1 Row, 600 V, 14 – 6 AWG Wire Size, 2 – 14 mm² Wire Size, Wire & Cable, Power
1最小包装量--
1-1776315-0详情
TE Connectivity 1-1776315-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
TE Internal Description
TSB200010KDS=EUROPA BL,14.5MM
TE Internal #
1-1776315-0
Number of Positionsu2009
10
Centerline (Pitch)u2009
14.5u2009mmu2009[u2009.571u2009inu2009]
Number of Rowsu2009
1
Voltage Ratingu2009(V)
600
1-1776315-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。