TE Connectivity 1-1776327-2
- 收藏
- 对比
1-1776327-2
2460-1-1776327-2
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Wire-to-Wire, 12 Position, 10 mm [.394 in] Centerline, 1 Row, 250 V, 22 – 10 AWG Wire Size, .3 – 6 mm² Wire Size, Wire & Cable, Power
1最小包装量--
1-1776327-2详情
TE Connectivity 1-1776327-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Ratingu2009(V)
250
Number of Rowsu2009
1
Centerline (Pitch)u2009
10u2009mmu2009[u2009.394u2009inu2009]
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Wire
TE Internal Description
TSB5001231MDS=EUROPA BLK,10MM
TE Internal #
1-1776327-2
1-1776327-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。