TE Connectivity 1-1879321-4
- 收藏
- 对比
1-1879321-4
2460-1-1879321-4
片式电阻器 - 表面贴装
--
大陆
立即发货

Mechanical Encoder Rotary Incremental Knurl Straight Quadrature Digital Square Wave 20PPR Through Hole PC Pins
1最小包装量--
1-1879321-4详情
TE Connectivity 1-1879321-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
RoHS
Compliant
零件状态
Production (Last Updated: 1 week ago)
终端
通孔
电阻
30 kΩ
弱电
Compliant
1-1879321-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity







哦! 它是空的。