TE Connectivity 1217032-1
- 收藏
- 对比
1217032-1
2460-1217032-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .118 in [3 mm], 32 AWG Magnet Wire, .2 mm Magnet Wire, Insulation Displacement (IDC), MAG-MATE
1最小包装量--
1217032-1详情
TE Connectivity 1217032-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1217032-1
TE Internal Description
MAG-MATE W/118 TAB 33-31 TPBR
Magnet Wire Terminal Typeu2009
Tab
Mating Tab Widthu2009
3u2009mmu2009[u2009.118u2009inu2009]
Mating Tab Thicknessu2009
.64u2009mmu2009[u2009.025u2009inu2009]
Magnet Wire Sizeu2009(AWG)
32
Magnet Wire Sizeu2009(mm)
.2
1217032-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。