TE Connectivity 1217052-1
- 收藏
- 对比
1217052-1
2460-1217052-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .091 in [2.31 mm], 30 AWG Magnet Wire, .25 mm Magnet Wire, Insulation Displacement (IDC), MAG-MATE
1最小包装量--
1217052-1详情
TE Connectivity 1217052-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1217052-1
TE Internal Description
TAB, MAG-MATE RH 31-28 TPBR
Magnet Wire Terminal Typeu2009
Tab
Mating Tab Widthu2009
2.31u2009mmu2009[u2009.091u2009inu2009]
Mating Tab Thicknessu2009
.64u2009mmu2009[u2009.025u2009inu2009]
Magnet Wire Sizeu2009(AWG)
30
Magnet Wire Sizeu2009(mm)
.25
1217052-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。