TE Connectivity 1217082-1
- 收藏
- 对比
1217082-1
2460-1217082-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Poke-In, 25 – 22 AWG Magnet Wire, .45 – .64 mm Magnet Wire, Insulation Displacement (IDC), Tin Plating, MAG-MATE
1最小包装量--
1217082-1详情
TE Connectivity 1217082-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stock Thickness (Magnet Wire Side)u2009
.41u2009mmu2009[u2009.016u2009inu2009]
Termination Method to Wire & Cableu2009
Insulation Displacement (IDC)
Magnet Wire Sizeu2009(mm)
.45 – .64
Magnet Wire Sizeu2009(AWG)
25 – 22
Magnet Wire Terminal Typeu2009
Poke-In
TE Internal Description
TERM MAG-MATE 25-22 016 TPPHBZ
TE Internal #
1217082-1
1217082-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。