TE Connectivity 1217132-1
- 收藏
- 对比
1217132-1
2460-1217132-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Poke-In, Lead Wire Size 22 – 18 AWG, Lead Wire Size .3 – .8 mm², Crimp, Crimp Area Length 5.96 mm [.235 in], MAG-MATE
1最小包装量--
1217132-1详情
TE Connectivity 1217132-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1217132-1
TE Internal Description
TAB, POKE-IN, MAG-MATE
Magnet Wire Terminal Typeu2009
Poke-In
Accepts Wire Insulation Diameter (Max)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Accepts Wire Insulation Diameter Rangeu2009
1.52 – 2.54u2009mmu2009[u2009.06 – .1u2009inu2009]
Lead Wire Sizeu2009(AWG)
22 – 18
Lead Wire Sizeu2009(mm²)
.3 – .8
1217132-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。