TE Connectivity 1217137-2
- 收藏
- 对比
1217137-2
2460-1217137-2
连接器,连接线
--
大陆
立即发货

PCB Terminals, Receptacle, Mating Tab Width .25 in / .205 in [6.35 mm / 5.21 mm], PCB Hole Diameter 1.4 mm [.055 in], FASTON 250
1最小包装量--
1217137-2详情
TE Connectivity 1217137-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1217137-2
TE Internal Description
FASTON 205/250 PCB MOUNTED TPBR
PCB Terminal Typeu2009
Receptacle
PCB Thickness (Recommended)u2009
1.57u2009mmu2009[u2009.062u2009inu2009]
Mating Tab Widthu2009(mm)
5.21, 6.35
Mating Tab Widthu2009(in)
.205, .25
Mating Tab Thicknessu2009(mm)
.64, .8
Mating Tab Thicknessu2009(in)
.025, .031
PCB Hole Diameteru2009
1.4u2009mmu2009[u2009.055u2009inu2009]
1217137-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。