TE Connectivity 1217146-1
- 收藏
- 对比
1217146-1
2460-1217146-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, F-Crimp, Size 1, Lead Wire Size 22 – 18 AWG, Lead Wire Size .3 – .8 mm², 27 – 24 AWG Magnet Wire, MAG-MATE
1最小包装量--
1217146-1详情
TE Connectivity 1217146-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1217146-1
TE Internal Description
TERMINAL, F-CRIMP MAG-MATE
Magnet Wire Terminal Typeu2009
F-Crimp
Compatible With Cavity Sizeu2009
Size 1
Lead Wire Sizeu2009(mm²)
.3 – .8
Lead Wire Sizeu2009(AWG)
22 – 18
Magnet Wire Sizeu2009(AWG)
27 – 24
1217146-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。