TE Connectivity 1217173-1
- 收藏
- 对比
1217173-1
2460-1217173-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Receptacle, 14 – 11 AWG Magnet Wire, 2 – 4.17 mm Magnet Wire, Crimp, Crimp Area Length .41 in, Tin Plating
1最小包装量--
1217173-1详情
TE Connectivity 1217173-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
Cluster Block Recpt Amplivar 4000-8500
Magnet Wire Terminal Typeu2009
Receptacle
Mating Pin Diameteru2009
3.18u2009mmu2009[u2009.125u2009inu2009]
Magnet Wire Sizeu2009(AWG)
14 – 11
Accepts Wire Insulation Diameter (Max)u2009
3.81u2009mmu2009[u2009.15u2009inu2009]
TE Internal #
1217173-1
Accepts Wire Insulation Diameter Rangeu2009
2.79 – 3.81u2009mmu2009[u2009.11 – .15u2009inu2009]
1217173-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。