TE Connectivity 1217302-1
- 收藏
- 对比
1217302-1
2460-1217302-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Solder Post, Mating Tab Width .042 in [1.07 mm], Size 2, 33 – 31 AWG Magnet Wire, .18 – .27 mm Magnet Wire, MAG-MATE
1最小包装量--
1217302-1详情
TE Connectivity 1217302-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1217302-1
TE Internal Description
SOLDER TAB .041 MAG-MATE
Magnet Wire Terminal Typeu2009
Solder Post
Magnet Wire Sizeu2009(AWG)
33 – 31
Compatible With Cavity Sizeu2009
Size 2
Mating Tab Thicknessu2009
.5u2009mmu2009[u2009.02u2009inu2009]
Mating Tab Widthu2009
1.07u2009mmu2009[u2009.042u2009inu2009]
1217302-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。