TE Connectivity 1217457-1
- 收藏
- 对比
1217457-1
2460-1217457-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Receptacle / Dual Connection Terminal, Mating Tab Width .02 in [1.78 mm], Size 2, 30 – 28 AWG Magnet Wire, MAG-MATE
1最小包装量--
1217457-1详情
TE Connectivity 1217457-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1217457-1
TE Internal Description
RECEPT. TAB, MAG-MATE
Magnet Wire Terminal Typeu2009
Dual Connection Terminal, Receptacle
Mating Tab Widthu2009
1.78u2009mmu2009[u2009.02u2009inu2009]
Mating Tab Thicknessu2009
.5u2009mmu2009[u2009.02u2009inu2009]
Compatible With Cavity Sizeu2009
Size 2
Magnet Wire Sizeu2009(AWG)
30 – 28
1217457-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。