TE Connectivity 1217641-1
- 收藏
- 对比
1217641-1
2460-1217641-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .059 in [1.5 mm], Size 1, 27 – 25 AWG Magnet Wire, .36 – .45 mm Magnet Wire, MAG-MATE
1最小包装量--
1217641-1详情
TE Connectivity 1217641-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1217641-1
TE Internal Description
TAB, 059 SERIES, R.H. MAG-MATE
Magnet Wire Terminal Typeu2009
Tab
Mating Tab Widthu2009
1.5u2009mmu2009[u2009.059u2009inu2009]
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Compatible With Cavity Sizeu2009
Size 1
Magnet Wire Sizeu2009(AWG)
27 – 25
1217641-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。