TE Connectivity 1217672-1
- 收藏
- 对比
1217672-1
2460-1217672-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Receptacle, Lead Wire Size 14 – 11 AWG, Lead Wire Size 2 – 4.17 mm², Crimp, Crimp Area Length .41 in, Tin Plating
1最小包装量--
1217672-1详情
TE Connectivity 1217672-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Wire Sizeu2009(mm²)
2 – 4.17
Accepts Wire Insulation Diameter Rangeu2009
2.29 – 4.32u2009mmu2009[u2009.09 – .17u2009inu2009]
Accepts Wire Insulation Diameter (Max)u2009
4.32u2009mmu2009[u2009.17u2009inu2009]
Mating Pin Diameteru2009
3.18u2009mmu2009[u2009.125u2009inu2009]
Magnet Wire Terminal Typeu2009
Receptacle
TE Internal Description
CLSTR BLK RCPT AMVAR 4000-8500
TE Internal #
1217672-1
1217672-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。