TE Connectivity 1-227161-0
- 收藏
- 对比
1-227161-0详情
TE Connectivity 1-227161-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
面板安装
YES
Manufacturer Part Number
1-227161-0
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.74
Insulator Material
POLYMETHYLPENTENE
Manufacturer Series
227161
Mounting Styles
RIGHT ANGLE
连接器类型
射频BNC连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
SOLDER
耦合类型
BAYONET
特性阻抗
50 Ω
1-227161-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。