TE Connectivity 1-2335804-2
- 收藏
- 对比
1-2335804-2
2460-1-2335804-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Dual Slot, Special, 1.54 – 1.83 mm Magnet Wire, Insulation Displacement (IDC), Tin Plating, Nickel, Reel, Copper Wire
1最小包装量--
1-2335804-2详情
TE Connectivity 1-2335804-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Magnet Wire Sizeu2009(mm)
1.54 – 1.83
Termination Method to Wire & Cableu2009
Insulation Displacement (IDC)
Stock Thickness (Magnet Wire Side)u2009(mm)
.5
Compatible With Cavity Sizeu2009
Special
Magnet Wire Terminal Typeu2009
双插槽
TE Internal Description
MAGTERM I, 5SERIES, 2SLOT-TYPE, TERMINAL
TE Internal #
1-2335804-2
1-2335804-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。