TE Connectivity 1-282816-0
- 收藏
- 对比
1-282816-0
2460-1-282816-0
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Header, Wire-to-Board, 10 Position, .394 in [10 mm] Centerline, 1 Row, 30 – 12 AWG Wire Size, .05 – 3 mm² Wire Size, 15 A
1最小包装量--
1-282816-0详情
TE Connectivity 1-282816-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Centerline (Pitch)u2009
10u2009mmu2009[u2009.394u2009inu2009]
Number of Positionsu2009
10
Terminal Block Connector Typeu2009
Header
Connector Systemu2009
Wire-to-Board
TE Internal Description
TERMI-BLOK HEADER,ASSY90 10P.
TE Internal #
1-282816-0
1-282816-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。