TE Connectivity 1-282832-6
- 收藏
- 对比
1-282832-6
2460-1-282832-6
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Header, Wire-to-Board, 15 Position, .197 in [5 mm] Centerline, 1 Row, 12 A, 300 VAC, Printed Circuit Board, Power & Signal
1最小包装量--
1-282832-6详情
TE Connectivity 1-282832-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-282832-6
TE Internal Description
TERMI-BLOK PIN HEADER,UNSH, 5M
Terminal Block Connector Typeu2009
Header
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
15
Centerline (Pitch)u2009
5u2009mmu2009[u2009.197u2009inu2009]
Number of Rowsu2009
1
1-282832-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。