TE Connectivity 128596-000
- 收藏
- 对比
128596-000
2460-128596-000
连接器,连接线
--
大陆
立即发货

Conn Discrete Connector F Solder ST Cable Mount - Bulk (Alt: 128596-000)
1最小包装量--
128596-000详情
TE Connectivity 128596-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks, 6 Days
Manufacturer Part Number
128596-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.85
Contact Finish Mating
未说明
Contact Materials
未说明
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Solder
Mounting
电缆安装
ECCN 代码
EAR99
连接器类型
DM盒子
性别
Receptacle
HTS代码
8536.69.40.10
Reach合规守则
unknown
产品长度
35.36 mm
128596-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。