TE Connectivity 1364125-4
- 收藏
- 对比
1364125-4
2460-1364125-4
连接器,连接线
--
大陆
立即发货

Standard Card Edge Connectors CONN SEC II 31 POS 100C/L
1最小包装量--
1364125-4详情
TE Connectivity 1364125-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
1364125-4
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.83
Contact Finish Mating
GOLD (15) OVER NICKEL
Manufacturer Series
1364125
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
JESD-609代码
e0
连接器类型
卡边缘连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
62
端子间距
2.54 mm
Reach合规守则
unknown
触点性别
FEMALE
终端类型
SOLDER
触点表面处理 终端
TIN LEAD (100) OVER NICKEL
1364125-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。