TE Connectivity 1379422-1
- 收藏
- 对比
1379422-1
2460-1379422-1
连接器,连接线
--
大陆
立即发货

1379422-1 datasheet pdf and Connectors, Interconnects product details from TE Connectivity stock available at utmel
1最小包装量--
1379422-1详情
TE Connectivity 1379422-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
通孔
Mounting Styles
通孔
Contact Materials
Brass
Manufacturer Part Number
1379422-1
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.05
Manufacturer Series
1379422
包装
Carton|Box
零件状态
Custom
连接器类型
组合管路连接器
Reach合规守则
unknown
1379422-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。