TE Connectivity 1394403-1
- 收藏
- 对比
1394403-1
2460-1394403-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Pin, Size 2, 30 – 27 AWG Magnet Wire, .25 – .36 mm Magnet Wire, Insulation Displacement (IDC), Tin Plating, MAG-MATE
1最小包装量--
1394403-1详情
TE Connectivity 1394403-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Magnet Wire Sizeu2009(mm)
.25 – .36
Magnet Wire Sizeu2009(AWG)
30 – 27
Compatible With Cavity Sizeu2009
Size 2
Mating Pin Diameteru2009
2u2009mmu2009[u2009.079u2009inu2009]
Magnet Wire Terminal Typeu2009
Pin
TE Internal Description
MAG MATE ST-KONT
TE Internal #
1394403-1
1394403-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。