TE Connectivity 142624-2
- 收藏
- 对比
142624-2
2460-142624-2
连接器,连接线
--
大陆
立即发货

142624-2 datasheet pdf and Connectors, Interconnects product details from TE Connectivity stock available at utmel
1最小包装量--
142624-2详情
TE Connectivity 142624-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
房屋材料
Nylon
Contact Materials
Brass
RoHS
Non-Compliant
定位的数量
17
颜色
Black
性别
Female
弱电
Compliant
无铅
不适用
142624-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。