TE Connectivity 146113-011
- 收藏
- 对比
146113-011
2460-146113-011
元件绝缘子,安装座,垫片
--
大陆
立即发货

Station Post Insulators, EVA Insulator, 15 kV, Insulator, 185 kV BIL Rating, Bolt Size Hole M12, Creepage Distance 687 mm
1最小包装量--
146113-011详情
TE Connectivity 146113-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bolt Size Holeu2009
M12
BIL Ratingu2009(kV)
185
Station Post Insulator Product Typeu2009
Insulator
Station Post Insulator Voltage Classu2009(kV)
15
Station Post Insulator Technologyu2009
EVA Insulator
Alias #
EAKT-1523
TE Internal Description
EAKT-1523
TE Internal #
146113-011
146113-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。