TE Connectivity 147077-3
- 收藏
- 对比
147077-3
2460-147077-3
连接器,连接线
--
大陆
立即发货

CONNECTOR, 12 CONTACT(S), MALE, STRAIGHT TWO PART BOARD CONNECTOR, SOLDER
1最小包装量--
147077-3详情
TE Connectivity 147077-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
通孔
RoHS
Compliant
终端
Solder
行数
2
性别
Male
螺距
2.54 mm
接头数量
12
147077-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。