TE Connectivity 147737-6
- 收藏
- 对比
147737-6
2460-147737-6
连接器,连接线
--
大陆
立即发货

7 CONTACT(S), FEMALE, STRAIGHT TWO PART BOARD CONNECTOR, SURFACE MOUNT, RECEPTACLE
1最小包装量--
147737-6详情
TE Connectivity 147737-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Polyester
Contact Materials
Bronze
RoHS
Compliant
终端
Solder
行数
1
性别
Female
螺距
2.54 mm
方向
Vertical
接头数量
7
房屋颜色
Black
弱电
Non-Compliant
辐射硬化
无
147737-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。