TE Connectivity 147745-7
- 收藏
- 对比
147745-7
2460-147745-7
连接器,连接线
--
大陆
立即发货

CONNECTOR, 34 CONTACT(S), FEMALE, STRAIGHT TWO PART BOARD CONNECTOR, SURFACE MOUNT, RECEPTACLE, ROHS COMPLIANT
1最小包装量--
147745-7详情
TE Connectivity 147745-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
房屋材料
Polyester
Contact Materials
Bronze
RoHS
Compliant
终端
Solder
行数
2
性别
Female
螺距
2.54 mm
方向
Vertical
接头数量
14
房屋颜色
Black
弱电
Non-Compliant
辐射硬化
无
可燃性等级
UL94 V-0
147745-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。