TE Connectivity 1526169-2
- 收藏
- 对比
1526169-2详情
TE Connectivity 1526169-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1526169-2
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.73
Manufacturer Series
1526169
无铅代码
有
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
unknown
线规
6 AWG
端子和接线板类型
环形端子
1526169-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。