TE Connectivity 1534160-1
- 收藏
- 对比
1534160-1详情
TE Connectivity 1534160-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 54 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
4500
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
类型
快速连接
子类别
汽车连接器
触点类型
Socket
额定电流
8 A
终端样式
Crimp
触点性别
Socket (Female)
产品类别
汽车连接器
产品
Terminals
安装角
Straight
产品类别
汽车连接器
1534160-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。