TE Connectivity 1534685-1
- 收藏
- 对比
1534685-1
2460-1534685-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Solder Post, 30 – 26 AWG Magnet Wire, .27 – .4 mm Magnet Wire, Insulation Displacement (IDC), Tin Plating, MAG-MATE
1最小包装量--
1534685-1详情
TE Connectivity 1534685-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1534685-1
TE Internal Description
MAG MATE CONT .300 SOLDER POST
Magnet Wire Terminal Typeu2009
Solder Post
Magnet Wire Sizeu2009(AWG)
30 – 26
Magnet Wire Sizeu2009(mm)
.27 – .4
Termination Method to Wire & Cableu2009
Insulation Displacement (IDC)
Stock Thickness (Magnet Wire Side)u2009
.32u2009mmu2009[u2009.013u2009inu2009]
1534685-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。