TE Connectivity 1534686-7
- 收藏
- 对比
1534686-7
2460-1534686-7
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Solder Post, Mating Tab Width .039 in [1 mm], 26 – 23 AWG Magnet Wire, .45 – .63 mm Magnet Wire, MAG-MATE
1最小包装量--
1534686-7详情
TE Connectivity 1534686-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1534686-7
TE Internal Description
MAG-MATE CONTACT WITH SOLDER PIN
Magnet Wire Terminal Typeu2009
Solder Post
Mating Tab Widthu2009
1u2009mmu2009[u2009.039u2009inu2009]
Mating Tab Thicknessu2009
.6u2009mmu2009[u2009.024u2009inu2009]
Magnet Wire Sizeu2009(AWG)
26 – 23
Magnet Wire Sizeu2009(mm)
.45 – .63
1534686-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。