TE Connectivity 1544388-1
- 收藏
- 对比
1544388-1
2460-1544388-1
连接器,连接线
--
大陆
立即发货

1544388-1 datasheet pdf and Connectors, Interconnects product details from TE Connectivity stock available at utmel
1最小包装量--
添加到询价列表
1544388-1详情
TE Connectivity 1544388-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
通孔
RoHS
Compliant
终端
Solder
性别
Female
螺距
5 mm
接头数量
14
0个相似型号
1544388-1拓展信息
794958-1(CUTSTRIP)
TE Connectivity
1241608-1(CUTSTRIP)
TE Connectivity
1-968857-3(CUTSTRIP)
TE Connectivity
2-520183-2(CUTSTRIP)
TE Connectivity
179227-1(CUTSTRIP)
TE Connectivity
770520-1(CUTSTRIP)
TE Connectivity
175062-1
TE Connectivity
1-968857-1(CUTSTRIP)
TE Connectivity
282109-1(CUTSTRIP)
TE Connectivity
2-160256-2(CUTSTRIP)
TE Connectivity







哦! 它是空的。