TE Connectivity 1546019-9
- 收藏
- 对比
1546019-9
2460-1546019-9
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Header, Wire-to-Board, 9 Position, .197 in [5 mm] Centerline, 1 Row, 30 – 14 AWG Wire Size, .05 – 2 mm² Wire Size, 15 A, 300 VAC
1最小包装量--
1546019-9详情
TE Connectivity 1546019-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1546019-9
TE Internal Description
9 POS TERMI-BLOK PIN HEAD 180
Terminal Block Connector Typeu2009
Header
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
9
Centerline (Pitch)u2009
5u2009mmu2009[u2009.197u2009inu2009]
Number of Rowsu2009
1
1546019-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。