TE Connectivity 1546657-5
- 收藏
- 对比
1546657-5
2460-1546657-5
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Dual Barrier, Printed Circuit Pin, Wire-to-Board, 5 Position, 6.35 mm [.25 in] Centerline, 1 Row, 300 V, 30 – 16 AWG Wire Size
1最小包装量--
1546657-5详情
TE Connectivity 1546657-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Barrier Strip Styleu2009
Dual Barrier
TE Internal Description
5P PCV DUAL BARRIER,0.250
TE Internal #
1546657-5
Bottom Termination Typeu2009
Printed Circuit Pin
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
5
Centerline (Pitch)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
1546657-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。