TE Connectivity 154BSD005PG-3AIC
- 收藏
- 对比
154BSD005PG-3AIC
2460-154BSD005PG-3AIC
片式电阻器 - 表面贴装
--
大陆
立即发货

Sensor; NISO; MODEL: 154BSD-005PG-3AIC; Pressure; 10206283-00
1最小包装量--
154BSD005PG-3AIC详情
TE Connectivity 154BSD005PG-3AIC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Insert Arrangement
22-04
Contact Materials
Copper Alloy
Mating Style
Bayonet
Manufacturer
Amphenol
Brand
Amphenol LTD
Shell Sizes
22
Shell Style#
Jam Nut
MIL Type
MIL-DTL-26482
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
Panel
Manufacturer Part Number
154BSD005PG-3AIC
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.8
系列
62GB
定位的数量
4 Position
子类别
Circular Connectors
终端样式
Solder
触点性别
Socket (Female)
产品类别
军规圆形连接器
传感器/传感器类型
PRESSURE SENSOR,PIEZORESISTIVE
外壳电镀
橄榄绿色铬酸盐镀镉
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
达到SVHC
unknown
154BSD005PG-3AIC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity







哦! 它是空的。