TE Connectivity 1601009-5
- 收藏
- 对比
1601009-5
2460-1601009-5
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Solder Post, Mating Tab Width .04 in [1.02 mm], 18 – 34 AWG Magnet Wire, .16 – 1.02 mm Magnet Wire, SIAMEZE IDC
1最小包装量--
1601009-5详情
TE Connectivity 1601009-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1601009-5
TE Internal Description
TAB,PCB,STD,SMZ
Magnet Wire Terminal Typeu2009
Solder Post
Mating Tab Widthu2009
1.02u2009mmu2009[u2009.04u2009inu2009]
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Magnet Wire Sizeu2009(AWG)
18 – 34
Magnet Wire Sizeu2009(mm)
.16 – 1.02
1601009-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。