TE Connectivity 1601232-2
- 收藏
- 对比
1601232-2
2460-1601232-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Blade Receptacle, 23 – 12 AWG Magnet Wire, .56 – 2.06 mm Magnet Wire, Insulation Displacement (IDC), Tin Plating, SIAMEZE
1最小包装量--
1601232-2详情
TE Connectivity 1601232-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Magnet Wire Sizeu2009(AWG)
23 – 12
Magnet Wire Terminal Typeu2009
Blade Receptacle
TE Internal Description
WIRE2BLADE,MED,SIAMEZE
TE Internal #
1601232-2
Stock Thickness (Magnet Wire Side)u2009
.81u2009mmu2009[u2009.032u2009inu2009]
Termination Method to Wire & Cableu2009
Insulation Displacement (IDC)
Magnet Wire Sizeu2009(mm)
.56 – 2.06
1601232-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。