TE Connectivity 1601281-3
- 收藏
- 对比
1601281-3
2460-1601281-3
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Blade Receptacle, 1601426, 18 – 34 AWG Magnet Wire, .16 – 1.02 mm Magnet Wire, SIAMEZE IDC, Tin Plating, Nickel
1最小包装量--
1601281-3详情
TE Connectivity 1601281-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Magnet Wire Sizeu2009(mm)
.16 – 1.02
Magnet Wire Sizeu2009(AWG)
18 – 34
Compatible With Cavity Sizeu2009
1601426
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Magnet Wire Terminal Typeu2009
Blade Receptacle
TE Internal Description
WIRE2BLADE,HIGH CARRIER,STD,SMZ
TE Internal #
1601281-3
1601281-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。