TE Connectivity 160464-2
- 收藏
- 对比
160464-2
2460-160464-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Lead Wire Size 18 – 16 AWG, Lead Wire Size .82 – 1.3 mm², Crimp, Tin Plating, Length 17.3 mm [.7 in], Reel, Discrete Wire
1最小包装量--
160464-2详情
TE Connectivity 160464-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
160464-2
TE Internal Description
CLUSTER REC.
Mating Pin Diameteru2009
2.31u2009mmu2009[u2009.091u2009inu2009]
Accepts Wire Insulation Diameter (Max)u2009
4u2009mmu2009[u2009.161u2009inu2009]
Accepts Wire Insulation Diameter Rangeu2009
3.4 – 4u2009mmu2009[u2009.134 – .161u2009inu2009]
Lead Wire Sizeu2009(mm²)
.82 – 1.3
Lead Wire Sizeu2009(AWG)
18 – 16
160464-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。