TE Connectivity 160810-2
- 收藏
- 对比
160810-2
2460-160810-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Solder Post, Mating Tab Width .11 in [2.79 mm], Size 1, 30 – 28 AWG Magnet Wire, .25 – .32 mm Magnet Wire, MAG-MATE
1最小包装量--
160810-2详情
TE Connectivity 160810-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
160810-2
TE Internal Description
MAG MATE WITH TAB
Alias #
AMPS-0-0160810-2
Magnet Wire Terminal Typeu2009
Solder Post
Mating Tab Widthu2009
2.79u2009mmu2009[u2009.11u2009inu2009]
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Compatible With Cavity Sizeu2009
Size 1
Magnet Wire Sizeu2009(AWG)
30 – 28
160810-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。