TE Connectivity 160899-4
- 收藏
- 对比
160899-4
2460-160899-4
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Poke-In, Size 2, .08 – .16 mm Aluminum Wire, 28 – 25 AWG Aluminum Wire, Lead Wire Size 20 – 18 AWG, MAG-MATE
1最小包装量--
160899-4详情
TE Connectivity 160899-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
160899-4
TE Internal Description
MAG-MATE POKE-IN
Magnet Wire Terminal Typeu2009
Poke-In
Compatible With Cavity Sizeu2009
Size 2
Aluminum Wire Sizeu2009(AWG)
28 – 25
Aluminum Wire Sizeu2009(mm)
.08 – .16
Lead Wire Sizeu2009(mm²)
.5 – .8
160899-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。